Henkel Corporation - Industrial Henkel Loctite STYCAST 3050 Epoxy Encapsulant Maroon 1 gal Pail 1188155

Description
Henkel Loctite STYCAST 3050 Maroon, formerly Emerson and Cuming, is a two component, filled, epoxy encapsulant that is used for potting, encapsulating, and reaching tight spaces between components. It offers a very low viscosity, non-abrasive, and machinability. 1 gal Pail. Catalyst sold separately.
Request a Quote Datasheet
Description
Henkel Loctite STYCAST 3050 Maroon, formerly Emerson and Cuming, is a two component, filled, epoxy encapsulant that is used for potting, encapsulating, and reaching tight spaces between components. It offers a very low viscosity, non-abrasive, and machinability. 1 gal Pail. Catalyst sold separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Henkel Loctite STYCAST 3050 Epoxy Encapsulant Maroon 1 gal Pail - 3050 MAROON 12 LB. - Ellsworth Adhesives
Germantown, WI, USA
Henkel Loctite STYCAST 3050 Epoxy Encapsulant Maroon 1 gal Pail
3050 MAROON 12 LB.
Henkel Loctite STYCAST 3050 Epoxy Encapsulant Maroon 1 gal Pail 3050 MAROON 12 LB.
Henkel Loctite STYCAST 3050 Maroon, formerly Emerson and Cuming, is a two component, filled, epoxy encapsulant that is used for potting, encapsulating, and reaching tight spaces between components. It offers a very low viscosity, non-abrasive, and machinability. 1 gal Pail. Catalyst sold separately.

Henkel Loctite STYCAST 3050 Maroon, formerly Emerson and Cuming, is a two component, filled, epoxy encapsulant that is used for potting, encapsulating, and reaching tight spaces between components. It offers a very low viscosity, non-abrasive, and machinability. 1 gal Pail. Catalyst sold separately.

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives
Product Category Encapsulants and Potting Compounds
Product Number 3050 MAROON 12 LB.
Product Name Henkel Loctite STYCAST 3050 Epoxy Encapsulant Maroon 1 gal Pail
Cure / Technology Two Component  
Chemical System Epoxy
Thermal Conductivity 0.4000 W/m-K (0.2311 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

USP Class VI, Flexible UV Curable Adhesive - UV18Med - Master Bond, Inc.
Specs
Type High Dielectric; Optical; Thermal Insulation
Form / Function Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
View Details
Dymax Multi-Cure 9001-E-V3.5 UV Curing Encapsulant Clear 30 mL MR Syringe - 9001-E-V3.5 30ML MR SYR - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Tensile (Break) 750 psi (5171 KPa)
Elongation 150.0 %
View Details
Formulations - Applications - Bonding - Tuffbond 42121 - 342121AB22 - Hernon Manufacturing, Inc.
Specs
Form / Function 50 ml (two component)
Chemical System Ceramic; Epoxy
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Potting Compounds - 687857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Function Syringe; Liquid
Thermal Conductivity 0.3000 W/m-K (0.1733 BTU-ft/hr-ft²-F)
View Details