ResinLab EP1282 Clear is a two component, room temperature or heat curing, unfilled, flame resistant, epoxy encapsulant that is used for medium castings. It offers good wetting, semi-rigid polymer, high gloss surface, good thermal shock and cycling properties. It is resistant to bases, acids, water, and most organic solvents. 400 mL Cartridge.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Encapsulants and Potting Compounds |
| Product Number | EP1282 CLEAR 400ML |
| Product Name | ResinLab EP1282 Epoxy Encapsulant Clear 400 mL Cartridge |
| Cure / Technology | Two Component |
| Chemical System | Epoxy |
| Thermal Conductivity | 0.2000 W/m-K (0.1156 BTU-ft/hr-ft²-F) |
| Tensile (Break) | 2400 psi (16548 KPa) |