Resinlab ResinLab EP1121 Epoxy Encapsulant Part B Black 1 gal Pail EP1121 BLACK B GL

Description
ResinLab EP1121 Black is a two component, room temperature curing, unfilled epoxy encapsulant that is used for medium to large castings and penetrating circuitry. It has flexibility, low viscosity, good wicking, good air release, excellent thermal shock and cycling properties. It is resistant to most organic solvents and water. Part B, 1 gal Pail.
Request a Quote Datasheet
Description
ResinLab EP1121 Black is a two component, room temperature curing, unfilled epoxy encapsulant that is used for medium to large castings and penetrating circuitry. It has flexibility, low viscosity, good wicking, good air release, excellent thermal shock and cycling properties. It is resistant to most organic solvents and water. Part B, 1 gal Pail.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ResinLab EP1121 Epoxy Encapsulant Part B Black 1 gal Pail - EP1121 BLACK B GL - Ellsworth Adhesives
Germantown, WI, USA
ResinLab EP1121 Epoxy Encapsulant Part B Black 1 gal Pail
EP1121 BLACK B GL
ResinLab EP1121 Epoxy Encapsulant Part B Black 1 gal Pail EP1121 BLACK B GL
ResinLab EP1121 Black is a two component, room temperature curing, unfilled epoxy encapsulant that is used for medium to large castings and penetrating circuitry. It has flexibility, low viscosity, good wicking, good air release, excellent thermal shock and cycling properties. It is resistant to most organic solvents and water. Part B, 1 gal Pail.

ResinLab EP1121 Black is a two component, room temperature curing, unfilled epoxy encapsulant that is used for medium to large castings and penetrating circuitry. It has flexibility, low viscosity, good wicking, good air release, excellent thermal shock and cycling properties. It is resistant to most organic solvents and water. Part B, 1 gal Pail.

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives
Product Category Encapsulants and Potting Compounds
Product Number EP1121 BLACK B GL
Product Name ResinLab EP1121 Epoxy Encapsulant Part B Black 1 gal Pail
Cure / Technology Two Component  
Chemical System Epoxy
Thermal Conductivity 0.1000 W/m-K (0.0578 BTU-ft/hr-ft²-F)
Tensile (Break) 1500 psi (10342 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Bonding - Tuffbond 42121 - 342121AB22 - Hernon Manufacturing, Inc.
Specs
Form / Function 50 ml (two component)
Chemical System Ceramic; Epoxy
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Optically Clear, Low Viscosity Epoxy with a Long Open Time - EP62-1LPSP - Master Bond, Inc.
Specs
Type High Dielectric; Optical; Thermal Insulation
Form / Function Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating; Impregnating Resin
Cure / Technology Thermoset; Two Component  
View Details
ELANTAS PDG CONATHANE EN-2553 Polyurethane Encapsulant Part B Blue 1 gal Can - EN-2553 PART B BLUE GALLON - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Polyurethane
Tensile (Break) 1050 psi (7240 KPa)
View Details
Dymax EMAX 99004 Dual Cure Encapsulant Light Yellow 300 mL Cartridge - E-MAX 99004 300ML CARTRIDGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Tensile (Break) 1200 psi (8274 KPa)
Elongation 63.0 %
View Details