Henkel Loctite STYCAST 4640 Silicone White is is a low density, RTV condensation curing, silicone rubber syntactic foam that is used for sealing, airborne potting, and caulking applications. It offers flexibility, good dielectric properties, and high temperature resistance. 1 lb Can.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 4640 WHT 1LB |
| Product Name | Henkel Loctite STYCAST 4640 Silicone White 1 lb Can |
| Cure / Technology | Two Component |
| Chemical System | Silicone |
| Features | Encapsulant, Potting Compound |
| Viscosity | 45000 cP |