Techspray, an ITW Company Techspray Fine-L-Kote 2103 AR Acrylic Conformal Coating 12 oz Aerosol 2103-12S

Description
Techspray Fine-L-Kote AR is a durable, acrylic conformal coating that is used for thermal, moisture, and vibration protection. It is non-ozone depleting, easy to use, and fluoresces under UV light to aid inspection. 12 oz Aerosol.
Request a Quote Datasheet
Description
Techspray Fine-L-Kote AR is a durable, acrylic conformal coating that is used for thermal, moisture, and vibration protection. It is non-ozone depleting, easy to use, and fluoresces under UV light to aid inspection. 12 oz Aerosol.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techspray Fine-L-Kote 2103 AR Acrylic Conformal Coating 12 oz Aerosol - 2103-12S - Ellsworth Adhesives
Germantown, WI, USA
Techspray Fine-L-Kote 2103 AR Acrylic Conformal Coating 12 oz Aerosol
2103-12S
Techspray Fine-L-Kote 2103 AR Acrylic Conformal Coating 12 oz Aerosol 2103-12S
Techspray Fine-L-Kote AR is a durable, acrylic conformal coating that is used for thermal, moisture, and vibration protection. It is non-ozone depleting, easy to use, and fluoresces under UV light to aid inspection. 12 oz Aerosol.

Techspray Fine-L-Kote AR is a durable, acrylic conformal coating that is used for thermal, moisture, and vibration protection. It is non-ozone depleting, easy to use, and fluoresces under UV light to aid inspection. 12 oz Aerosol.

Supplier's Site Datasheet
Conformal Coating; 12 Oz. Aerosol; SR Silicon; 24 Hr Cure Time; Thermal Shock 2 - 70207208 - Allied Electronics, Inc.
Fort Worth, TX, USA
Conformal Coating; 12 Oz. Aerosol; SR Silicon; 24 Hr Cure Time; Thermal Shock 2
70207208
Conformal Coating; 12 Oz. Aerosol; SR Silicon; 24 Hr Cure Time; Thermal Shock 2 70207208
Conformal Protective, 0.9 Specific Gravity, Propylene Glycol Methyl Ether Acetate Chemical Component Tough conformal coatings for PC boards, components and electrical equipment. Protects against corrosive atmosphere, salt, water, dilute acids and alkali solutions. Prevents formation of conducting films or moisture. Formulated with OPTI/SCAN, an ultraviolet material for conformity checks under a black light. Type AR: Acrylic, Low-Cost Coating for Less-Extreme Environments Type SR: Silicone High-Moisture Resistance, Good Repairability and Flexibility Type UR: Urethane, High Chemical and Abrasion Resistance

Conformal Protective, 0.9 Specific Gravity, Propylene Glycol Methyl Ether Acetate Chemical Component
Tough conformal coatings for PC boards, components and electrical equipment. Protects against corrosive atmosphere, salt, water, dilute acids and alkali solutions. Prevents formation of conducting films or moisture. Formulated with OPTI/SCAN, an ultraviolet material for conformity checks under a black light.

  • Type AR: Acrylic, Low-Cost Coating for Less-Extreme Environments
  • Type SR: Silicone High-Moisture Resistance, Good Repairability and Flexibility
  • Type UR: Urethane, High Chemical and Abrasion Resistance
Supplier's Site

Technical Specifications

  Ellsworth Adhesives Allied Electronics, Inc.
Product Category Encapsulants and Potting Compounds Encapsulants and Potting Compounds
Product Number 2103-12S 70207208
Product Name Techspray Fine-L-Kote 2103 AR Acrylic Conformal Coating 12 oz Aerosol Conformal Coating; 12 Oz. Aerosol; SR Silicon; 24 Hr Cure Time; Thermal Shock 2
Form / Function Encapsulant or Conformal Coating Liquid; Encapsulant or Conformal Coating
Cure / Technology Single Component
Chemical System Acrylic Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Dymax EMAX 99004 Dual Cure Encapsulant Light Yellow 300 mL Cartridge - E-MAX 99004 300ML CARTRIDGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Tensile (Break) 1200 psi (8274 KPa)
Elongation 63.0 %
View Details
2-Part, Silicone Gel and Encapsulant with UV Tracer - QGel-311UV - CHT USA Inc.
Specs
Form / Function Gel
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics; OEM or Industrial
View Details
Conformal Coating Solutions for PCBAs - Electrolube ® DCA SCC3 Conformal Coating - MacDermid Alpha Electronics Solutions
Specs
Form / Function Encapsulant or Conformal Coating
Industry Aerospace; Automotive; Electronics; Semiconductors, IC's
View Details