Henkel Loctite OXY-CAST 6850FT-LV Epoxy with HARDENER RT-7LC is a two component, low viscosity, epoxy casting system that is used for electrical casting, encapsulating, and high voltage applications. It offers high thermal conductivity, electrical, flow, and wetting properties. It is resistant to thermal shock, water, weather, mild acids, and fuels. Resin only, 1 gal Pail.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 90-001341 |
| Product Name | Henkel Loctite OXY-CAST 6850 FTLV Epoxy Casting System Resin Black 1 gal Pail |
| Cure / Technology | Two Component |
| Chemical System | Epoxy |
| Features | Encapsulant, Potting Compound |
| Industry | Electric Power |