Henkel Loctite STYCAST 2741 LV Black, formerly Emerson and Cuming, is a two component, room temperature curing, filled epoxy encapsulant that is used for cementing, sealing, bonding, and embedding electronic components, plastics, metal, and glass. It offers low viscosity, flexibility, impact and shock resistance. Henkel Loctite Catalyst 15 sold separately, see TDS for mixing instructions. 1 lb Can.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 2741LV BLK 1LB INDIVIDUAL |
| Product Name | Henkel Loctite STYCAST 2741 LV Epoxy Encapsulant Black 1 lb Can |
| Cure / Technology | Two Component |
| Substrate Compatibility | Ceramic, Glass; Metal; Plastic |
| Chemical System | Epoxy |
| Features | Encapsulant, Potting Compound |