Parker Lord CoolTherm® SC-320 is a two component, thermally conductive silicone encapsulant designed to provide thermal conductivity for electrical and electronic encapsulating applications. Durable, low stress, low viscosity, and environmentally resistant. UL 94 V-0 certified. Hardener Part B, White, 1 pt Can.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Encapsulants and Potting Compounds |
| Product Number | SC320B PINT |
| Product Name | Parker Lord CoolTherm® SC-320 Silicone Encapsulant Part B White 1 pt Can |
| Cure / Technology | Two Component |
| Chemical System | Silicone |
| Thermal Conductivity | 3.2 W/m-K (1.85 BTU-ft/hr-ft²-F) |