Dow Chemical Company (The) Dow 3099 HVIC Compound Gray 22.6 kg Pail 1654926

Description
Dow 3099 HVIC Compound Opaque Gray is a one component, grease-like silicone that is used to provide long term resistance to water erosion, corona stress, contaminants, and UV light. It is non-tracking, easy to use, and is resistant to filming, arc, and flashover. 22.6 kg Pail.
Request a Quote Datasheet
Description
Dow 3099 HVIC Compound Opaque Gray is a one component, grease-like silicone that is used to provide long term resistance to water erosion, corona stress, contaminants, and UV light. It is non-tracking, easy to use, and is resistant to filming, arc, and flashover. 22.6 kg Pail.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dow 3099 HVIC Compound Gray 22.6 kg Pail - 3099 HVIC COMPOUND 22.6KG - Ellsworth Adhesives
Germantown, WI, USA
Dow 3099 HVIC Compound Gray 22.6 kg Pail
3099 HVIC COMPOUND 22.6KG
Dow 3099 HVIC Compound Gray 22.6 kg Pail 3099 HVIC COMPOUND 22.6KG
Dow 3099 HVIC Compound Opaque Gray is a one component, grease-like silicone that is used to provide long term resistance to water erosion, corona stress, contaminants, and UV light. It is non-tracking, easy to use, and is resistant to filming, arc, and flashover. 22.6 kg Pail.

Dow 3099 HVIC Compound Opaque Gray is a one component, grease-like silicone that is used to provide long term resistance to water erosion, corona stress, contaminants, and UV light. It is non-tracking, easy to use, and is resistant to filming, arc, and flashover. 22.6 kg Pail.

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives
Product Category Encapsulants and Potting Compounds
Product Number 3099 HVIC COMPOUND 22.6KG
Product Name Dow 3099 HVIC Compound Gray 22.6 kg Pail
Form / Function Encapsulant or Conformal Coating
Unlock Full Specs
to access all available technical data

Similar Products

ELANTAS PDG CONATHANE EN-14 Polyurethane Encapsulant Black 1 gal Kit - EN-14 BLACK GAL KIT - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Polyurethane
Tensile (Break) 700 psi (4826 KPa)
View Details
Potting Compounds - 1462868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Function Bottle; Liquid
Chemical System Epoxy; Epoxy
View Details
Carbon Fiber Encapsulation - Wraptite® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Cure / Technology Wound in place or pressed on sleeve
Chemical System Include Carbon Fiber, Zylon Fiber And Glass Fiber Composites
Industry Aerospace; Automotive; OEM or Industrial; Oil and Gas
View Details
Dymax Multi-Cure 984-LVF UV Curing Conformal Coating Clear 1 L Bottle - 984-LVF 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Tensile (Break) 6000 psi (41369 KPa)
View Details