Dow Chemical Company (The) Dow DOWSIL™ Q1-4010 Silicone Conformal Coating 18.1 kg Pail 2262347

Description
Dow DOWSIL™ Q1-4010 Conformal Coating Clear is a one component, heat curing, solvent free elastomer that is used as a protective coating for printed wiring boards, sensitive components, flexible and rigid circuit boards. It offers medium viscosity, UV indicators for inspection, mechanical and environmental protection. 18.1 kg Pail.
Request a Quote Datasheet
Description
Dow DOWSIL™ Q1-4010 Conformal Coating Clear is a one component, heat curing, solvent free elastomer that is used as a protective coating for printed wiring boards, sensitive components, flexible and rigid circuit boards. It offers medium viscosity, UV indicators for inspection, mechanical and environmental protection. 18.1 kg Pail.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dow DOWSIL™ Q1-4010 Silicone Conformal Coating 18.1 kg Pail - Q1-4010 CONFORM CTG 18.1KG - Ellsworth Adhesives
Germantown, WI, USA
Dow DOWSIL™ Q1-4010 Silicone Conformal Coating 18.1 kg Pail
Q1-4010 CONFORM CTG 18.1KG
Dow DOWSIL™ Q1-4010 Silicone Conformal Coating 18.1 kg Pail Q1-4010 CONFORM CTG 18.1KG
Dow DOWSIL™ Q1-4010 Conformal Coating Clear is a one component, heat curing, solvent free elastomer that is used as a protective coating for printed wiring boards, sensitive components, flexible and rigid circuit boards. It offers medium viscosity, UV indicators for inspection, mechanical and environmental protection. 18.1 kg Pail.

Dow DOWSIL™ Q1-4010 Conformal Coating Clear is a one component, heat curing, solvent free elastomer that is used as a protective coating for printed wiring boards, sensitive components, flexible and rigid circuit boards. It offers medium viscosity, UV indicators for inspection, mechanical and environmental protection. 18.1 kg Pail.

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives
Product Category Encapsulants and Potting Compounds
Product Number Q1-4010 CONFORM CTG 18.1KG
Product Name Dow DOWSIL™ Q1-4010 Silicone Conformal Coating 18.1 kg Pail
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Potting, 921-GEL -  - Dymax
Specs
Form / Function Liquid
Cure / Technology UV or Radiation Cured
Elongation 30.0 %
View Details
Formulations - Applications - Bonding - Tuffbond 317 - 3317AB22 - Hernon Manufacturing, Inc.
Specs
Form / Function 50 ml (two component)
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Elastomeric
View Details
Carbon Fiber Encapsulation - Wraptite® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Cure / Technology Wound in place or pressed on sleeve
Chemical System Include Carbon Fiber, Zylon Fiber And Glass Fiber Composites
Industry Aerospace; Automotive; OEM or Industrial; Oil and Gas
View Details
Conformal Coating Solutions for PCBAs - Electrolube ® DCA SCC3 Conformal Coating - MacDermid Alpha Electronics Solutions
Specs
Form / Function Encapsulant or Conformal Coating
Industry Aerospace; Automotive; Electronics; Semiconductors, IC's
View Details