Dow DOWSIL™ 3140 RTV Coating Clear is a one component, room temperature curing, solvent free coating that is used for pin sealing, increased solder joint coverage, thin section encapsulation, and protecting sensitive components from corrosion. It is self leveling, flowable, and flame resistant. 17.6 kg Pail.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 3140 17.6KG MIL-A-46146 |
| Product Name | Dow DOWSIL™ 3140 RTV Silicone Conformal Coating Clear 17.6 kg Pail |
| Cure / Technology | Single Component |
| Chemical System | Silicone |
| Features | Encapsulant or Conformal Coating |
| Viscosity | 30000 cP |