Dow Chemical Company (The) Dow DOWSIL™ 3-1953 Silicone Conformal Coating 18.1 kg Pail 4001900

Description
Dow DOWSIL™ 3-1953 Conformal Coating Clear is a one component, medium viscosity, solvent free silicone that is used for print wire boards, circuit boards, and other sensitive electronic components. It has fast RTV cure, offers stress relief, and is environmentally friendly. 18.1 kg Pail.
Request a Quote Datasheet
Description
Dow DOWSIL™ 3-1953 Conformal Coating Clear is a one component, medium viscosity, solvent free silicone that is used for print wire boards, circuit boards, and other sensitive electronic components. It has fast RTV cure, offers stress relief, and is environmentally friendly. 18.1 kg Pail.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dow DOWSIL™ 3-1953 Silicone Conformal Coating 18.1 kg Pail - 3-1953 CONF CTG 18.1KG PL - Ellsworth Adhesives
Germantown, WI, USA
Dow DOWSIL™ 3-1953 Silicone Conformal Coating 18.1 kg Pail
3-1953 CONF CTG 18.1KG PL
Dow DOWSIL™ 3-1953 Silicone Conformal Coating 18.1 kg Pail 3-1953 CONF CTG 18.1KG PL
Dow DOWSIL™ 3-1953 Conformal Coating Clear is a one component, medium viscosity, solvent free silicone that is used for print wire boards, circuit boards, and other sensitive electronic components. It has fast RTV cure, offers stress relief, and is environmentally friendly. 18.1 kg Pail.

Dow DOWSIL™ 3-1953 Conformal Coating Clear is a one component, medium viscosity, solvent free silicone that is used for print wire boards, circuit boards, and other sensitive electronic components. It has fast RTV cure, offers stress relief, and is environmentally friendly. 18.1 kg Pail.

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives
Product Category Encapsulants and Potting Compounds
Product Number 3-1953 CONF CTG 18.1KG PL
Product Name Dow DOWSIL™ 3-1953 Silicone Conformal Coating 18.1 kg Pail
Form / Function Encapsulant or Conformal Coating
Unlock Full Specs
to access all available technical data

Similar Products

ELANTAS PDG Epoxylite® E 813-9 HI TEMP Epoxy Potting Compound 100 g Kit - E 813-9 HI TEMP 100GM KIT - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Thermal Conductivity 0.3000 W/m-K (0.1733 BTU-ft/hr-ft²-F)
View Details
Conformal Coatings - 9185059 - RS Components, Ltd.
Specs
Form / Function Tin; Liquid; Encapsulant or Conformal Coating
Industry Dilute emi/rfi shielding coatings
View Details
Dymax Multi-Cure 9001-E-V3.5 UV Curing Encapsulant Clear 10 mL MR Syringe - 9001-E-V3.5 10ML MR SYR - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Tensile (Break) 750 psi (5171 KPa)
Elongation 150.0 %
View Details
Potting Resin - CF2144-000 - TE Connectivity
Specs
Chemical System Polyurethane; Two-Part Polyurethane
View Details