Resinlab ResinLab EP1121 Epoxy Encapsulant Black 50 mL Cartridge EP1121 BLACK 50ML

Description
ResinLab EP1121 Black is a two component, room temperature curing, unfilled epoxy encapsulant that is used for medium to large castings and penetrating circuitry. It has flexibility, low viscosity, good wicking, good air release, excellent thermal shock and cycling properties. It is resistant to most organic solvents and water. 50 mL Cartridge.
Request a Quote Datasheet
Description
ResinLab EP1121 Black is a two component, room temperature curing, unfilled epoxy encapsulant that is used for medium to large castings and penetrating circuitry. It has flexibility, low viscosity, good wicking, good air release, excellent thermal shock and cycling properties. It is resistant to most organic solvents and water. 50 mL Cartridge.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ResinLab EP1121 Epoxy Encapsulant Black 50 mL Cartridge - EP1121 BLACK 50ML - Ellsworth Adhesives
Germantown, WI, USA
ResinLab EP1121 Epoxy Encapsulant Black 50 mL Cartridge
EP1121 BLACK 50ML
ResinLab EP1121 Epoxy Encapsulant Black 50 mL Cartridge EP1121 BLACK 50ML
ResinLab EP1121 Black is a two component, room temperature curing, unfilled epoxy encapsulant that is used for medium to large castings and penetrating circuitry. It has flexibility, low viscosity, good wicking, good air release, excellent thermal shock and cycling properties. It is resistant to most organic solvents and water. 50 mL Cartridge.

ResinLab EP1121 Black is a two component, room temperature curing, unfilled epoxy encapsulant that is used for medium to large castings and penetrating circuitry. It has flexibility, low viscosity, good wicking, good air release, excellent thermal shock and cycling properties. It is resistant to most organic solvents and water. 50 mL Cartridge.

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives
Product Category Encapsulants and Potting Compounds
Product Number EP1121 BLACK 50ML
Product Name ResinLab EP1121 Epoxy Encapsulant Black 50 mL Cartridge
Cure / Technology Two Component  
Chemical System Epoxy
Thermal Conductivity 0.1000 W/m-K (0.0578 BTU-ft/hr-ft²-F)
Tensile (Break) 1500 psi (10342 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Bonding - Tuffbond 65891 - 36589122AB - Hernon Manufacturing, Inc.
Specs
Form / Function 50 ml (two component)
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Elastomeric
View Details
One Part, Thermally Conductive, Heat Resistant Epoxy - EP36AO - Master Bond, Inc.
Specs
Type Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding
Form / Function Solid; Encapsulant or Conformal Coating; Die Bonding Adhesives
Cure / Technology Thermoset; Single Component
View Details
Dymax Multi-Cure 984-LVF UV Curing Conformal Coating Clear 1 L Bottle - 984-LVF 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Tensile (Break) 6000 psi (41369 KPa)
View Details
Potting Compounds - 159316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Function Bottle
Thermal Conductivity 0.3000 W/m-K (0.1733 BTU-ft/hr-ft²-F)
View Details