NXP Semiconductors 600V 0.8A Triac BT1308-600D,412

Description
TRIAC SENS GATE 600V 0.8A TO92-3 Product overview: BT1308-600D,412 from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT1308-600D,412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 600V 0.8A TO92-3 Product overview: BT1308-600D,412 from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT1308-600D,412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 0.8A Triac
300-BT1308-600D,412
600V 0.8A Triac 300-BT1308-600D,412
TRIAC SENS GATE 600V 0.8A TO92-3 Product overview: BT1308-600D,412 from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT1308-600D,412 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 0.8A TO92-3 Product overview: BT1308-600D,412 from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT1308-600D,412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - BT1308-600D,412-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92-3

TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92-3

Buy Now Datasheet
Triacs - BT1308-600D,412 - 770445-BT1308-600D,412 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BT1308-600D,412
770445-BT1308-600D,412
Triacs - BT1308-600D,412 770445-BT1308-600D,412
Manufacturer: NXP Win Source Part Number: 770445-BT1308-600D,4 12 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 125°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 10A Triac Type: Logic - Sensitive Gate Part Status: Obsolete(EOL) Family Name: BT1308-600D Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 5mA Current - Hold (Ih) (Maximum): 10mA Alternative Parts (Cross-Reference): Z0107MA; Z0107MA 1AA2; Z0109MA 1AA2; Z0109MA 5AL2; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 770445-BT1308-600D,412
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 10A
Triac Type: Logic - Sensitive Gate
Part Status: Obsolete(EOL)
Family Name: BT1308-600D
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 10mA
Alternative Parts (Cross-Reference): Z0107MA; Z0107MA 1AA2; Z0109MA 1AA2; Z0109MA 5AL2;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
BT1308-600D,412
Discrete Semiconductor Products - Thyristors - TRIACs BT1308-600D,412
TRIAC SENS GATE 600V 0.8A TO92-3

TRIAC SENS GATE 600V 0.8A TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 300-BT1308-600D,412 BT1308-600D,412-ND 770445-BT1308-600D,412 BT1308-600D,412
Product Name 600V 0.8A Triac TRIACs Triacs - BT1308-600D,412 Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type Bulk TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA) Formed Leads
VDRM 600 volts 600 volts 600 volts
ITSM 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data