TRIAC 800V 20A TO220AB Product overview: BTA420Y-800BT,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA420Y-800BT,12
TRIAC Standard 800V 20A Through Hole TO-220AB
Manufacturer: WeEn Semiconductors
Win Source Part Number: 770555-BTA420Y-800BT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A, 220A
Triac Type: Standard
Family Name: BTA420Y-800BT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 20A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 60mA
Alternative Parts (Cross-Reference): BCR25FM-14LJ#BB0; BCR25FM-14LJA8#BB0; BCR20FM-14LJA8#BB0; BCR20FM-14LJ#BB0;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRIAC 800V 20A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-BTA420Y-800BT,127 | 1740-1245-ND | 770555-BTA420Y-800BT,127 | BTA420Y-800BT,127 |
| Product Name | 800V 20A Triac | TRIACs | Triacs - BTA420Y-800BT,127 | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||
| Package Type | Tube | TO-220; TO-220-3 Isolated Tab | TO-220-3 | TO-220-3 Isolated Tab |
| Pin Count | 3 | |||
| VDRM | 800 volts | 800 volts | 800 volts | |
| ITSM | 20 amps | 20 amps |