TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92-3
TRIAC SENS GATE 600V 0.8A TO92-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 1740-1406-2-ND | BTA2008-600D,412 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) |
| VDRM | 600 volts |