Renesas Electronics Corporation 700V 0.8A Triac BCR08DS-14AT13#B10

Description
TRIAC SENS GATE 700V 0.8A SOT223 Product overview: BCR08DS-14AT13#B10 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR08DS-14AT13#B 10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 700V 0.8A SOT223 Product overview: BCR08DS-14AT13#B10 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR08DS-14AT13#B 10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700V 0.8A Triac - 300-BCR08DS-14AT13#B10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700V 0.8A Triac
300-BCR08DS-14AT13#B10
700V 0.8A Triac 300-BCR08DS-14AT13#B10
TRIAC SENS GATE 700V 0.8A SOT223 Product overview: BCR08DS-14AT13#B10 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR08DS-14AT13#B 10 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 700V 0.8A SOT223 Product overview: BCR08DS-14AT13#B10 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR08DS-14AT13#B10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 964151-BCR08DS-14AT13#B10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
964151-BCR08DS-14AT13#B10
Discrete Semiconductor Products - Thyristors - TRIACs 964151-BCR08DS-14AT13#B10
Win Source Part Number: 964151-BCR08DS-14AT1 3#B10 Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Single Voltage - Off State: 700 V Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 5 mA Current - On State (It (RMS)) (Max): 800 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz Triac Type: Logic - Sensitive Gate Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): BCR08DS-14AT13#B10BC R08DS-14A-T13#B10; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Renesas Electronics America Inc Other Names: 2156-BCR08DS-14AT13# B10,RENRNSBCR08DS-14 AT13#B10 RoHS Status: Not applicable

Win Source Part Number: 964151-BCR08DS-14AT13#B10
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Single
Voltage - Off State: 700 V
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 5 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz
Triac Type: Logic - Sensitive Gate
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): BCR08DS-14AT13#B10BCR08DS-14A-T13#B10;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Renesas Electronics America Inc
Other Names: 2156-BCR08DS-14AT13#B10,RENRNSBCR08DS-14AT13#B10
RoHS Status: Not applicable

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
BCR08DS-14AT13#B10
Discrete Semiconductor Products - Thyristors - TRIACs BCR08DS-14AT13#B10
TRIAC SENS GATE 700V 0.8A SOT223

TRIAC SENS GATE 700V 0.8A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Triacs Triacs Triacs
Product Number 300-BCR08DS-14AT13#B10 964151-BCR08DS-14AT13#B10 BCR08DS-14AT13#B10
Product Name 700V 0.8A Triac Discrete Semiconductor Products - Thyristors - TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type Tape & Reel (TR) Bulk TO-261-4, TO-261AA
VDRM 700 volts 700 volts 700 volts
ITSM 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data