Renesas Electronics Corporation Triacs - BCR5CM-12LB#BB0 BCR5CM-12LB#BB0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 769808-BCR5CM-12LB#B B0 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 50A @ 60Hz Triac Type: Standard Family Name: BCR5CM-12LB Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 5A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 20mA Alternative Parts (Cross-Reference): Q6004F41; BCR6AM-12L; BCR6AM-12; Q6004L4TP; Introduction Date: February 25, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 769808-BCR5CM-12LB#B B0 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 50A @ 60Hz Triac Type: Standard Family Name: BCR5CM-12LB Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 5A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 20mA Alternative Parts (Cross-Reference): Q6004F41; BCR6AM-12L; BCR6AM-12; Q6004L4TP; Introduction Date: February 25, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BCR5CM-12LB#BB0 - 769808-BCR5CM-12LB#BB0 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BCR5CM-12LB#BB0
769808-BCR5CM-12LB#BB0
Triacs - BCR5CM-12LB#BB0 769808-BCR5CM-12LB#BB0
Manufacturer: Renesas Electronics America Win Source Part Number: 769808-BCR5CM-12LB#B B0 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 50A @ 60Hz Triac Type: Standard Family Name: BCR5CM-12LB Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 5A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 20mA Alternative Parts (Cross-Reference): Q6004F41; BCR6AM-12L; BCR6AM-12; Q6004L4TP; Introduction Date: February 25, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 769808-BCR5CM-12LB#BB0
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 50A @ 60Hz
Triac Type: Standard
Family Name: BCR5CM-12LB
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 5A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 20mA
Alternative Parts (Cross-Reference): Q6004F41; BCR6AM-12L; BCR6AM-12; Q6004L4TP;
Introduction Date: February 25, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 5A Triac
300-BCR5CM-12LB#BB0
600V 5A Triac 300-BCR5CM-12LB#BB0
TRIAC 600V 5A TO220AB Product overview: BCR5CM-12LB#BB0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR5CM-12LB#BB0 can be used for catalog matching and distributor lookup.

TRIAC 600V 5A TO220AB Product overview: BCR5CM-12LB#BB0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR5CM-12LB#BB0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - BCR5CM-12LB#BB0-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 5A Through Hole TO-220AB

TRIAC Standard 600V 5A Through Hole TO-220AB

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
BCR5CM-12LB#BB0
Discrete Semiconductor Products - Thyristors - TRIACs BCR5CM-12LB#BB0
TRIAC 600V 5A TO220AB

TRIAC 600V 5A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Triacs Triacs Thyristors Triacs
Product Number 769808-BCR5CM-12LB#BB0 300-BCR5CM-12LB#BB0 BCR5CM-12LB#BB0-ND BCR5CM-12LB#BB0
Product Name Triacs - BCR5CM-12LB#BB0 600V 5A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220-3 Tube TO-220; TO-220-3 TO-220-3
VDRM 600 volts 600 volts 600 volts
ITSM 5 amps 5 amps
IGT 20 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data