TRIAC Standard 600V 8A Through Hole TO-220ABA
TRIAC 600V 8A TO220ABA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | BCR8CM-12LB#BH0-ND | BCR8CM-12LB#BH0 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| VDRM | 600 volts |