TRIAC Standard 800V 16A Surface Mount LDPAK
TRIAC 800V 16A LDPAK
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | BCR16CS-16LB#B00-ND | BCR16CS-16LB#B00 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | SC-83 | SC-83 |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| VDRM | 800 volts |