WeEn Semiconductors Triacs - BTA204W-600C,135 BTA204W-600C,135

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024716-BTA204W-600C ,135 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 20mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 11A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024716-BTA204W-600C ,135 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 20mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 11A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTA204W-600C,135 - 1024716-BTA204W-600C,135 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA204W-600C,135
1024716-BTA204W-600C,135
Triacs - BTA204W-600C,135 1024716-BTA204W-600C,135
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024716-BTA204W-600C ,135 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 20mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 11A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024716-BTA204W-600C,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 20mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 11A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
TRIACs - 1740-1305-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 1A Surface Mount SC-73

TRIAC Standard 600V 1A Surface Mount SC-73

Buy Now Datasheet
Singapore, Singapore
TRIAC 600V 1A SC73 Product overview: BTA204W-600C,135 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA204W-600C,135 can be used for catalog matching and distributor lookup.

TRIAC 600V 1A SC73 Product overview: BTA204W-600C,135 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA204W-600C,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA204W-600C,135
Discrete Semiconductor Products - Thyristors - TRIACs BTA204W-600C,135
TRIAC 600V 1A SC73

TRIAC 600V 1A SC73

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 1024716-BTA204W-600C,135 1740-1305-2-ND 300-BTA204W-600C,135 BTA204W-600C,135
Product Name Triacs - BTA204W-600C,135 TRIACs 600V 1A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type SOT-223 TO-261-4, TO-261AA Tape & Reel (TR) TO-261-4, TO-261AA
VDRM 600 volts 600 volts 600 volts
ITSM 1 amps 1 amps
IGT 35 mA 35 mA 35 mA
VGT 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data