Renesas Electronics Corporation 700V 0.8A Triac BCR08AM-14A#B00

Description
TRIAC SENS GATE 700V 0.8A TO92 Product overview: BCR08AM-14A#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR08AM-14A#B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 700V 0.8A TO92 Product overview: BCR08AM-14A#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR08AM-14A#B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700V 0.8A Triac - 300-BCR08AM-14A#B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700V 0.8A Triac
300-BCR08AM-14A#B00
700V 0.8A Triac 300-BCR08AM-14A#B00
TRIAC SENS GATE 700V 0.8A TO92 Product overview: BCR08AM-14A#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR08AM-14A#B00 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 700V 0.8A TO92 Product overview: BCR08AM-14A#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR08AM-14A#B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 971585-BCR08AM-14A#B00 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
971585-BCR08AM-14A#B00
Discrete Semiconductor Products - Thyristors - TRIACs 971585-BCR08AM-14A#B00
Win Source Part Number: 971585-BCR08AM-14A#B 00 Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tube Standard Package: 1 Configuration: Single Voltage - Off State: 700 V Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 5 mA Current - On State (It (RMS)) (Max): 800 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz Triac Type: Logic - Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.30.0080 Mfr: Renesas Electronics America Inc Base Product Number: BCR08 Product Status: Obsolete

Win Source Part Number: 971585-BCR08AM-14A#B00
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 1
Configuration: Single
Voltage - Off State: 700 V
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 5 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.30.0080
Mfr: Renesas Electronics America Inc
Base Product Number: BCR08
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
BCR08AM-14A#B00
Discrete Semiconductor Products - Thyristors - TRIACs BCR08AM-14A#B00
TRIAC SENS GATE 700V 0.8A TO92

TRIAC SENS GATE 700V 0.8A TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Triacs Triacs Triacs
Product Number 300-BCR08AM-14A#B00 971585-BCR08AM-14A#B00 BCR08AM-14A#B00
Product Name 700V 0.8A Triac Discrete Semiconductor Products - Thyristors - TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type Tube Tube TO-226-3, TO-92-3 Short Body
VDRM 700 volts 700 volts 700 volts
ITSM 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data