TRIAC Standard 400V 4A Through Hole TO-39
TRIAC 400V 4A TO39
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 1514-CQ39DS-ND | CQ39DS |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-39; TO-3; TO-205AD, TO-39-3 Metal Can | TO-205AD, TO-39-3 Metal Can |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 400 volts |