TRIAC Standard 800V 16A Through Hole TO-220AB
TRIAC 800V 16A TO220AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | BCR16CM-16LH#BB0-ND | BCR16CM-16LH#BB0 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| VDRM | 800 volts |