TRIAC SENS GATE 700V 0.8A SOT223
Triacs TRIAC - 700V 0.8A SOT-223
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | BCR08DS-14AT13#BD0 | BCR08DS-14AT13#BD0 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-261-4, TO-261AA | |
| VDRM | 700 volts | |
| IGT | 7 mA |