WeEn Semiconductors TRIACs BTA201-600E,126

Description
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 1740-1402-3-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3

TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3

Buy Now Datasheet
Triacs - BTA201-600E,126 - 770495-BTA201-600E,126 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA201-600E,126
770495-BTA201-600E,126
Triacs - BTA201-600E,126 770495-BTA201-600E,126
Manufacturer: WeEn Semiconductors Win Source Part Number: 770495-BTA201-600E,1 26 Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.7A Triac Type: Logic - Sensitive Gate Family Name: BTA201-600E Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 1A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 12mA Alternative Parts (Cross-Reference): Q6XE3AP; BCR1AM-12-TB#F00; Q6XE3; L6X8E8RP; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770495-BTA201-600E,126
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.7A
Triac Type: Logic - Sensitive Gate
Family Name: BTA201-600E
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 1A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 12mA
Alternative Parts (Cross-Reference): Q6XE3AP; BCR1AM-12-TB#F00; Q6XE3; L6X8E8RP;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs

Buy Now Datasheet
Singapore, Singapore
600V 1A Triac
300-BTA201-600E,126
600V 1A Triac 300-BTA201-600E,126
TRIAC SENS GATE 600V 1A TO92-3 Product overview: BTA201-600E,126 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA201-600E,126 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 1A TO92-3 Product overview: BTA201-600E,126 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA201-600E,126 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA201-600E,126 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA201-600E,126
Discrete Semiconductor Products - Thyristors - TRIACs BTA201-600E,126
TRIAC SENS GATE 600V 1A TO92-3

TRIAC SENS GATE 600V 1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number 1740-1402-3-ND 770495-BTA201-600E,126 300-BTA201-600E,126 BTA201-600E,126
Product Name TRIACs Triacs - BTA201-600E,126 600V 1A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Cut Tape (CT) TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts 600 volts
ITSM 1 amps 1 amps
IGT 10 mA 10 mA 10 mA
Unlock Full Specs
to access all available technical data