TRIAC 800V 4A TO220F Product overview: BT234X-800D,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT234X-800D,127 can be used for catalog matching and distributor lookup.
TRIAC Standard 800V 4A Through Hole TO-220F
Manufacturer: WeEn Semiconductors
Win Source Part Number: 770478-BT234X-800D,1
Series: *
Family Name: BT234X-800D
Categories: Uncategorized
Alternative Parts (Cross-Reference): BT234X-800D;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRIAC 800V 4A TO220F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-BT234X-800D,127 | BT234X-800D,127-ND | 770478-BT234X-800D,127 | BT234X-800D,127 |
| Product Name | 800V 4A Triac | TRIACs | Triacs - BT234X-800D,127 | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||
| Package Type | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab | |
| Pin Count | 3 | |||
| VDRM | 800 volts | 800 volts | ||
| ITSM | 4 amps |