Manufacturer: Renesas Electronics America
Win Source Part Number: 769807-BCR5AS-14A-T1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Configuration: Single
Voltage - Off State: 700V
Current - Non Rep. Surge 50, 60Hz (Itsm): 50A @ 60Hz
Triac Type: Standard
Family Name: BCR5AS-14A
Categories: Discrete Semiconductor Products
Manufacturer Package: MP-3A
Current - On State (It (RMS)) (Maximum): 5A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Introduction Date: July 26, 2012
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
TRIAC Standard 700V 5A Surface Mount MP-3A
Triacs Power Module - Pb Free
TRIAC 700V 5A MP3A
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | 769807-BCR5AS-14A-T13#B00 | BCR5AS-14A-T13#B00-ND | BCR5AS-14A-T13#B00 | BCR5AS-14A-T13#B00 |
| Product Name | Triacs - BCR5AS-14A-T13#B00 | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| VDRM | 700 volts | 700 volts | ||
| ITSM | 5 amps | |||
| IGT | 30 mA | 30 mA |