Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024717-BTA204W-600D
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 6mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 11A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73
TRIAC SENS GATE 600V 1A SC73
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 1024717-BTA204W-600D,135 | 1740-1389-2-ND | BTA204W-600D,135 |
| Product Name | Triacs - BTA204W-600D,135 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | SOT-223 | TO-261-4, TO-261AA | TO-261-4, TO-261AA |
| VDRM | 600 volts | 600 volts | |
| ITSM | 1 amps | ||
| IGT | 5 mA | 5 mA |