TRIAC Logic - Sensitive Gate 800V 16A Through Hole TO-220F
TRIAC, 800V, 16A, TO-220F ROHS COMPLIANT: YES
TRIAC SENS GATE 800V 16A TO220F
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | 1740-BTA416X-800CTQ-ND | 37AJ8855 | BTA416X-800CTQ |
| Product Name | TRIACs | Triac, 800V, 16A, To-220F Rohs Compliant Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab | |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | |
| Standards and Certifications | RoHS | ||
| VDRM | 800 volts |