Renesas Electronics Corporation 400V 5A Triac AC05DJM-Z-E1-AZ

Description
TRIAC 400V 5A Product overview: AC05DJM-Z-E1-AZ from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AC05DJM-Z-E1-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 400V 5A Product overview: AC05DJM-Z-E1-AZ from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AC05DJM-Z-E1-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 5A Triac - 300-AC05DJM-Z-E1-AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 5A Triac
300-AC05DJM-Z-E1-AZ
400V 5A Triac 300-AC05DJM-Z-E1-AZ
TRIAC 400V 5A Product overview: AC05DJM-Z-E1-AZ from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AC05DJM-Z-E1-AZ can be used for catalog matching and distributor lookup.

TRIAC 400V 5A Product overview: AC05DJM-Z-E1-AZ from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AC05DJM-Z-E1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 987889-AC05DJM-Z-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
987889-AC05DJM-Z-E1-AZ
Discrete Semiconductor Products - Thyristors - TRIACs 987889-AC05DJM-Z-E1-AZ
Win Source Part Number: 987889-AC05DJM-Z-E1- AZ Category: Discrete Semiconductor Products>Thyristors - TRIACs Series: * Package: Bulk Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Renesas Electronics America Inc Other Names: RENRNSAC05DJM-Z-E1-A Z,2156-AC05DJM-Z-E1- AZ

Win Source Part Number: 987889-AC05DJM-Z-E1-AZ
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Series: *
Package: Bulk
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Renesas Electronics America Inc
Other Names: RENRNSAC05DJM-Z-E1-AZ,2156-AC05DJM-Z-E1-AZ

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
AC05DJM-Z-E1-AZ
Discrete Semiconductor Products - Thyristors - TRIACs AC05DJM-Z-E1-AZ
TRIAC 400V 5A

TRIAC 400V 5A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Triacs Triacs Triacs
Product Number 300-AC05DJM-Z-E1-AZ 987889-AC05DJM-Z-E1-AZ AC05DJM-Z-E1-AZ
Product Name 400V 5A Triac Discrete Semiconductor Products - Thyristors - TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data