TRIAC Internally Triggered 600V 8A Through Hole TO-220-3
TRIAC INT TRIGGER 600V 8A TO220
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | CQ220I-8M-ND | CQ220I-8M |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| VDRM | 600 volts |