Renesas Electronics Corporation Triacs - BCR16CS-16LBT1#BH0 BCR16CS-16LBT1#BH0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1022703-BCR16CS-16LB T1#BH0 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 30mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A @ 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-263 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1022703-BCR16CS-16LB T1#BH0 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 30mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A @ 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-263 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BCR16CS-16LBT1#BH0 - 1022703-BCR16CS-16LBT1#BH0 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BCR16CS-16LBT1#BH0
1022703-BCR16CS-16LBT1#BH0
Triacs - BCR16CS-16LBT1#BH0 1022703-BCR16CS-16LBT1#BH0
Manufacturer: Renesas Electronics America Win Source Part Number: 1022703-BCR16CS-16LB T1#BH0 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 30mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A @ 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-263 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1022703-BCR16CS-16LBT1#BH0
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 30mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A @ 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-263
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - BCR16CS-16LBT1#BH0-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 16A Surface Mount TO-263

TRIAC Standard 800V 16A Surface Mount TO-263

Buy Now Datasheet
Singapore, Singapore
TRIAC 800V 16A TO263 Product overview: BCR16CS-16LBT1#BH0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR16CS-16LBT1#B H0 can be used for catalog matching and distributor lookup.

TRIAC 800V 16A TO263 Product overview: BCR16CS-16LBT1#BH0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR16CS-16LBT1#BH0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
BCR16CS-16LBT1#BH0
Discrete Semiconductor Products - Thyristors - TRIACs BCR16CS-16LBT1#BH0
TRIAC 800V 16A TO263

TRIAC 800V 16A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 1022703-BCR16CS-16LBT1#BH0 BCR16CS-16LBT1#BH0-ND 300-BCR16CS-16LBT1#BH0 BCR16CS-16LBT1#BH0
Product Name Triacs - BCR16CS-16LBT1#BH0 TRIACs 800V 16A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-263 D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
VDRM 800 volts 800 volts 800 volts
ITSM 16 amps 16 amps
IGT 30 mA 30 mA 30 mA
Unlock Full Specs
to access all available technical data