TRIAC 600V 25A TO220AB Product overview: BCR25CM-12LB#BB0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR25CM-12LB#BB0
Win Source Part Number: 1048897-BCR25CM-12LB
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 25
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 50 mA
Current - On State (It (RMS)) (Max): 25 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 50Hz
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.30.0080
Mfr: Renesas Electronics America Inc
Product Status: Obsolete
TRIAC Standard 600V 25A Through Hole TO-220AB
TRIAC 600V 25A TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 300-BCR25CM-12LB#BB0 | 1048897-BCR25CM-12LB#BB0 | BCR25CM-12LB#BB0-ND | BCR25CM-12LB#BB0 |
| Product Name | 600V 25A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||
| Package Type | Tube | Tube | TO-220; TO-220-3 | TO-220-3 |
| VDRM | 600 volts | 600 volts | 600 volts | |
| ITSM | 25 amps | 25 amps |