TRIAC 800V 5A TO220FP
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | BCR5FM-14LB#BB0 | BCR5FM-14LB#BB0 |
| Product Name | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 Full Pack | |
| VDRM | 800 volts | |
| IGT | 30 mA |