TRIAC 800V 12A TO220FL Product overview: BCR12LM-16LH-1#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR12LM-16LH-1#B
Manufacturer: Renesas Electronics America
Win Source Part Number: 863866-BCR12LM-16LH-
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: TRIAC Standard 800 V 12 A Through Hole TO-220FL
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Family Name: BCR12
Categories: Discrete Semiconductor Products
Case / Package: TO-220FL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.30.0080
TRIAC Standard 800V 12A Through Hole TO-220FL
TRIAC 800V 12A TO220FL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 300-BCR12LM-16LH-1#B00 | 863866-BCR12LM-16LH-1#B00 | BCR12LM-16LH-1#B00-ND | BCR12LM-16LH-1#B00 |
| Product Name | 800V 12A Triac | Triacs - BCR12LM-16LH-1#B00 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||
| Package Type | Tube | TO-220FL | TO-220; TO-220-3 Full Pack | TO-220-3 Full Pack |
| VDRM | 800 volts | 800 volts | ||
| ITSM | 12 amps |