TRIAC 800V 2A TO220F Product overview: BCR2PM-14LE#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR2PM-14LE#B00 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 863876-BCR2PM-14LE#B
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: TRIAC Standard 800 V 2 A Through Hole TO-220F(2)
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220F(2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
TRIAC Standard 800V 2A Through Hole TO-220F(2)
TRIAC 800V 2A TO220F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 300-BCR2PM-14LE#B00 | 863876-BCR2PM-14LE#B00 | BCR2PM-14LE#B00-ND | BCR2PM-14LE#B00 |
| Product Name | 800V 2A Triac | Triacs - BCR2PM-14LE#B00 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||
| Package Type | Tube | TO-220F(2) | TO-220; TO-220-3 Full Pack | TO-220-3 Full Pack |
| VDRM | 800 volts | 800 volts | ||
| ITSM | 2 amps |