TRIAC Standard 600V 6A Through Hole TO-220AB
TRIAC 600V 6A TO220AB
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | BCR6CM-12LB#BB0-ND | BCR6CM-12LB#BB0 | BCR6CM-12LB#BB0 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | TO-220-3 |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| VDRM | 600 volts |