TRIAC Logic - Sensitive Gate 1kV 800mA Through Hole TO-92-3
Triacs BTA2008-1000DN/L03/T
TRIAC SENS GATE 1KV 0.8A TO92-3
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | BTA2008-1000DN/L03EP-ND | BTA2008-1000DN/L03EP | BTA2008-1000DN/L03EP |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | |
| VDRM | 1000 volts |