TRIAC Internally Triggered 400V 4A Through Hole TO-202
TRIAC INT TRIGGER 400V 4A TO202
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | CQ202-4DS-ND | CQ202-4DS |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-202; TO-202 Long Tab | TO-202 Long Tab |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 400 volts |