TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92-3
TRIAC SENS GATE 800V 1A TO92-3 Product overview: BTA201-800ER,126 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA201-800ER,126
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024699-BTA201-800ER
Packaging: AMMO PACKAGE
Mounting: Through Hole
Current - Hold (Ih) (Max): 12mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.7A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
TRIAC SENS GATE 800V 1A TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 1740-1428-3-ND | 300-BTA201-800ER,126 | 1024699-BTA201-800ER,126 | BTA201-800ER,126 |
| Product Name | TRIACs | 800V 1A Triac | Triacs - BTA201-800ER,126 | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Cut Tape (CT) | TO-92-3 | TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Standards and Certifications | RoHS | |||
| Pin Count | 3 | |||
| VDRM | 800 volts | 800 volts | 800 volts |