Renesas Electronics Corporation 600V 12A Triac BCR12CS-12LB#B00

Description
TRIAC 600V 12A LDPAK Product overview: BCR12CS-12LB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR12CS-12LB#B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 12A LDPAK Product overview: BCR12CS-12LB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR12CS-12LB#B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 12A Triac
300-BCR12CS-12LB#B00
600V 12A Triac 300-BCR12CS-12LB#B00
TRIAC 600V 12A LDPAK Product overview: BCR12CS-12LB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR12CS-12LB#B00 can be used for catalog matching and distributor lookup.

TRIAC 600V 12A LDPAK Product overview: BCR12CS-12LB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR12CS-12LB#B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - BCR12CS-12LB#B00-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 12A Surface Mount LDPAK

TRIAC Standard 600V 12A Surface Mount LDPAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1048871-BCR12CS-12LB#B00 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1048871-BCR12CS-12LB#B00
Discrete Semiconductor Products - Thyristors - TRIACs 1048871-BCR12CS-12LB#B00
Win Source Part Number: 1048871-BCR12CS-12LB #B00 Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tube Standard Package: 1 Mounting: SMD (SMT) Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 30 mA Current - On State (It (RMS)) (Max): 12 A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A @ 60Hz Triac Type: Standard Package / Case: SC-83 Supplier Device Package: LDPAK Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BCR12CS-12LB#B00BCR1 2CS-12LB(#B00); ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.30.0080 Mfr: Renesas Electronics America Inc Base Product Number: BCR12

Win Source Part Number: 1048871-BCR12CS-12LB#B00
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Current - On State (It (RMS)) (Max): 12 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A @ 60Hz
Triac Type: Standard
Package / Case: SC-83
Supplier Device Package: LDPAK
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BCR12CS-12LB#B00BCR12CS-12LB(#B00);
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.30.0080
Mfr: Renesas Electronics America Inc
Base Product Number: BCR12

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
BCR12CS-12LB#B00
Discrete Semiconductor Products - Thyristors - TRIACs BCR12CS-12LB#B00
TRIAC 600V 12A LDPAK

TRIAC 600V 12A LDPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 300-BCR12CS-12LB#B00 BCR12CS-12LB#B00-ND 1048871-BCR12CS-12LB#B00 BCR12CS-12LB#B00
Product Name 600V 12A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type Tube SC-83 DPAK; Tube SC-83
VDRM 600 volts 600 volts 600 volts
ITSM 12 amps 12 amps
Unlock Full Specs
to access all available technical data