TRIAC 800V 16A TO220FPA Product overview: BCR16FM-14LB#BG0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR16FM-14LB#BG0
TRIAC Standard 800V 16A Through Hole TO-220FPA
Win Source Part Number: 1048883-BCR16FM-14LB
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 25
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Current - On State (It (RMS)) (Max): 16 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A @ 50Hz
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FPA
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Renesas Electronics America Inc
Base Product Number: BCR16
Triacs TRIAC - 700V/16A, TO-220FP
TRIAC 800V 16A TO220FPA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 300-BCR16FM-14LB#BG0 | BCR16FM-14LB#BG0-ND | 1048883-BCR16FM-14LB#BG0 | BCR16FM-14LB#BG0 | BCR16FM-14LB#BG0 |
| Product Name | 800V 16A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | ||||
| Package Type | Tube | TO-220; TO-220-3 Full Pack | Tube | TO-220-3 Full Pack | |
| VDRM | 800 volts | 800 volts | 800 volts | ||
| ITSM | 16 amps | 16 amps |