Renesas Electronics Corporation 600V 0.8A Triac BCR08AM-12A-TB#B00

Description
TRIAC SENS GATE 600V 0.8A TO92 Product overview: BCR08AM-12A-TB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR08AM-12A-TB#B 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 600V 0.8A TO92 Product overview: BCR08AM-12A-TB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR08AM-12A-TB#B 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 0.8A Triac
300-BCR08AM-12A-TB#B00
600V 0.8A Triac 300-BCR08AM-12A-TB#B00
TRIAC SENS GATE 600V 0.8A TO92 Product overview: BCR08AM-12A-TB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR08AM-12A-TB#B 00 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 0.8A TO92 Product overview: BCR08AM-12A-TB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR08AM-12A-TB#B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - BCR08AM-12A-TB#B00 - 135633-BCR08AM-12A-TB#B00 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BCR08AM-12A-TB#B00
135633-BCR08AM-12A-TB#B00
Triacs - BCR08AM-12A-TB#B00 135633-BCR08AM-12A-TB#B00
Manufacturer: Renesas Electronics America Win Source Part Number: 135633-BCR08AM-12A-T B#B00 Packaging: Reel - TR Mounting: Through Hole Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 800mA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 135633-BCR08AM-12A-TB#B00
Packaging: Reel - TR
Mounting: Through Hole
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - BCR08AM-12A-TB#B00-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92

TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BCR08AM-12A-TB#B00 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
BCR08AM-12A-TB#B00
Discrete Semiconductor Products - Thyristors - TRIACs BCR08AM-12A-TB#B00
TRIAC SENS GATE 600V 0.8A TO92

TRIAC SENS GATE 600V 0.8A TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Triacs Triacs Thyristors Triacs
Product Number 300-BCR08AM-12A-TB#B00 135633-BCR08AM-12A-TB#B00 BCR08AM-12A-TB#B00-ND BCR08AM-12A-TB#B00
Product Name 600V 0.8A Triac Triacs - BCR08AM-12A-TB#B00 TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type Tape & Reel (TR) TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA)
VDRM 600 volts 600 volts 600 volts
ITSM 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data