Renesas Electronics Corporation 600V 8A Triac BCR8KM-12LB#B00

Description
TRIAC 600V 8A Product overview: BCR8KM-12LB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR8KM-12LB#B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 8A Product overview: BCR8KM-12LB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR8KM-12LB#B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 8A Triac
300-BCR8KM-12LB#B00
600V 8A Triac 300-BCR8KM-12LB#B00
TRIAC 600V 8A Product overview: BCR8KM-12LB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR8KM-12LB#B00 can be used for catalog matching and distributor lookup.

TRIAC 600V 8A Product overview: BCR8KM-12LB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR8KM-12LB#B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1150462-BCR8KM-12LB#B00 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1150462-BCR8KM-12LB#B00
Discrete Semiconductor Products - Thyristors - TRIACs 1150462-BCR8KM-12LB#B00
Win Source Part Number: 1150462-BCR8KM-12LB# B00 Category: Discrete Semiconductor Products>Thyristors - TRIACs Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): BCR8KM-12LB(#B00); ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Renesas Electronics America Inc Other Names: 2156-BCR8KM-12LB#B00 ,RENRNSBCR8KM-12LB#B 00 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1150462-BCR8KM-12LB#B00
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): BCR8KM-12LB(#B00);
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Renesas Electronics America Inc
Other Names: 2156-BCR8KM-12LB#B00,RENRNSBCR8KM-12LB#B00
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
BCR8KM-12LB#B00
Discrete Semiconductor Products - Thyristors - TRIACs BCR8KM-12LB#B00
TRIAC 600V 8A

TRIAC 600V 8A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Triacs Triacs Triacs
Product Number 300-BCR8KM-12LB#B00 1150462-BCR8KM-12LB#B00 BCR8KM-12LB#B00
Product Name 600V 8A Triac Discrete Semiconductor Products - Thyristors - TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type Bulk Bulk
Unlock Full Specs
to access all available technical data