TRIAC Standard 800V 6A Through Hole TO-220F
TRIAC 800V 6A TO220F Product overview: BTA206X-800CT,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA206X-800CT,12
TRIAC 800V 6A TO220F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | 1740-1461-ND | 300-BTA206X-800CT,127 | BTA206X-800CT,127 |
| Product Name | TRIACs | 800V 6A Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | TO-220-3 Full Pack, Isolated Tab |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Standards and Certifications | RoHS | ||
| Pin Count | 3 | ||
| VDRM | 800 volts | 800 volts |