TRIAC, 800V, 30A, TO-263 ROHS COMPLIANT: YES
TRIAC 800V 30A D2PAK
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 37AJ8853 | BTA330B-800CTJ |
| Product Name | Triac, 800V, 30A, To-263 Rohs Compliant Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |
| Package Type | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| VDRM | 800 volts | |
| IGT | 35 mA |