TRIAC 800V 3A TO92 Product overview: BCR3AM-14B#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 3A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR3AM-14B#B00 can be used for catalog matching and distributor lookup.
TRIAC Standard 800V 3A Through Hole TO-92
Manufacturer: Renesas Electronics America
Win Source Part Number: 771756-BCR3AM-14B#B0
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A @ 60Hz
Triac Type: Standard
Family Name: BCR3AM-14B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 3A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Alternative Parts (Cross-Reference): BCR3AM-14B;
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
TRIAC 800V 3A TO92
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 300-BCR3AM-14B#B00 | BCR3AM-14B#B00-ND | 771756-BCR3AM-14B#B00 | BCR3AM-14B#B00 | BCR3AM-14B#B00 |
| Product Name | 800V 3A Triac | TRIACs | Triacs - BCR3AM-14B#B00 | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | ||||
| Package Type | Tube | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | |
| VDRM | 800 volts | 800 volts | 800 volts | ||
| ITSM | 3 amps | 3 amps |