Renesas Electronics Corporation 800V 16A Triac BCR16FM-14LB#FA0

Description
TRIAC 800V 16A TO220FP Product overview: BCR16FM-14LB#FA0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR16FM-14LB#FA0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 800V 16A TO220FP Product overview: BCR16FM-14LB#FA0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR16FM-14LB#FA0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 16A Triac
300-BCR16FM-14LB#FA0
800V 16A Triac 300-BCR16FM-14LB#FA0
TRIAC 800V 16A TO220FP Product overview: BCR16FM-14LB#FA0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR16FM-14LB#FA0 can be used for catalog matching and distributor lookup.

TRIAC 800V 16A TO220FP Product overview: BCR16FM-14LB#FA0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR16FM-14LB#FA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - BCR16FM-14LB#FA0-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 16A Through Hole TO-220FP

TRIAC Standard 800V 16A Through Hole TO-220FP

Buy Now Datasheet
Triacs - BCR16FM-14LB#FA0 - 769797-BCR16FM-14LB#FA0 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BCR16FM-14LB#FA0
769797-BCR16FM-14LB#FA0
Triacs - BCR16FM-14LB#FA0 769797-BCR16FM-14LB#FA0
Manufacturer: Renesas Electronics America Win Source Part Number: 769797-BCR16FM-14LB# FA0 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 160A @ 60Hz Triac Type: Standard Family Name: BCR16FM-14LB Categories: Discrete Semiconductor Products Manufacturer Package: TO-220FP Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 30mA Alternative Parts (Cross-Reference): BCR16FM-14LB#FG0; BCR16FM-14LB#BG0; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 769797-BCR16FM-14LB#FA0
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A @ 60Hz
Triac Type: Standard
Family Name: BCR16FM-14LB
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220FP
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Alternative Parts (Cross-Reference): BCR16FM-14LB#FG0; BCR16FM-14LB#BG0;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
BCR16FM-14LB#FA0
Discrete Semiconductor Products - Thyristors - TRIACs BCR16FM-14LB#FA0
TRIAC 800V 16A TO220FP

TRIAC 800V 16A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 300-BCR16FM-14LB#FA0 BCR16FM-14LB#FA0-ND 769797-BCR16FM-14LB#FA0 BCR16FM-14LB#FA0
Product Name 800V 16A Triac TRIACs Triacs - BCR16FM-14LB#FA0 Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type Tube TO-220; TO-220-3 Full Pack TO-220-3 Full Pack TO-220-3 Full Pack
VDRM 800 volts 800 volts 800 volts
ITSM 16 amps 16 amps
Unlock Full Specs
to access all available technical data