TRIAC SENS GATE 700V 0.8A TO92-3
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Triacs |
| Product Number | BCR08AM-14A#FD0 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-226-3, TO-92-3 (TO-226AA) |
| VDRM | 700 volts |
| IGT | 5 mA |